HardwareSource, Inc. New Table Leg Hinge 286070

Description
Allows table leg to fold up under table when not in use This table leg hinge works with any size table leg Spring activated trigger release provides positive locking in both open and closed position Steel base material Screws are not included. For matching screws order our SKU 286252 (order 11 per hinge). Screws are offered for purchase during checkout. Size is approximately 2-1/8" tall by 2-1/4" wide by 3" thick Finishes: Bronze plated
Description
Allows table leg to fold up under table when not in use This table leg hinge works with any size table leg Spring activated trigger release provides positive locking in both open and closed position Steel base material Screws are not included. For matching screws order our SKU 286252 (order 11 per hinge). Screws are offered for purchase during checkout. Size is approximately 2-1/8" tall by 2-1/4" wide by 3" thick Finishes: Bronze plated

Suppliers

Company
Product
Description
Supplier Links
New Table Leg Hinge - 286070 - HardwareSource, Inc.
San Diego, CA, USA
New Table Leg Hinge
286070
New Table Leg Hinge 286070
Allows table leg to fold up under table when not in use This table leg hinge works with any size table leg Spring activated trigger release provides positive locking in both open and closed position Steel base material Screws are not included. For matching screws order our SKU 286252 (order 11 per hinge). Screws are offered for purchase during checkout. Size is approximately 2-1/8" tall by 2-1/4" wide by 3" thick Finishes: Bronze plated
  • Allows table leg to fold up under table when not in use
  • This table leg hinge works with any size table leg
  • Spring activated trigger release provides positive locking in both open and closed position
  • Steel base material
  • Screws are not included. For matching screws order our SKU 286252 (order 11 per hinge). Screws are offered for purchase during checkout.
  • Size is approximately 2-1/8" tall by 2-1/4" wide by 3" thick

Finishes:

  • Bronze plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286070
Product Name New Table Leg Hinge
Unlock Full Specs
to access all available technical data

Similar Products

SPRING LOADED PIVOT HINGE - HG-PV60AC-L - HG-PV60AC-L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 1834117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.74 inch (2000 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details