HardwareSource, Inc. No-Mortise Hinges With Finial Tip 286016

Description
Hinge requires no mortising to install. Leaves only a 1/16" gap. Tight pins with decorative finial tip. Steel base material. Joint length means distance along hinge pin. Does not include finials. SKU 816561 includes screws. Use flat head screws (not included but offered for purchase during checkout). For the #4 screw order SKU 286253. For the #5 screw order SKU 286254. Finishes: Light Antique Brass Bronze plated
Description
Hinge requires no mortising to install. Leaves only a 1/16" gap. Tight pins with decorative finial tip. Steel base material. Joint length means distance along hinge pin. Does not include finials. SKU 816561 includes screws. Use flat head screws (not included but offered for purchase during checkout). For the #4 screw order SKU 286253. For the #5 screw order SKU 286254. Finishes: Light Antique Brass Bronze plated

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinges With Finial Tip - 286016 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinges With Finial Tip
286016
No-Mortise Hinges With Finial Tip 286016
Hinge requires no mortising to install. Leaves only a 1/16" gap. Tight pins with decorative finial tip. Steel base material. Joint length means distance along hinge pin. Does not include finials. SKU 816561 includes screws. Use flat head screws (not included but offered for purchase during checkout). For the #4 screw order SKU 286253. For the #5 screw order SKU 286254. Finishes: Light Antique Brass Bronze plated
  • Hinge requires no mortising to install.
  • Leaves only a 1/16" gap.
  • Tight pins with decorative finial tip.
  • Steel base material.
  • Joint length means distance along hinge pin. Does not include finials.
  • SKU 816561 includes screws.
  • Use flat head screws (not included but offered for purchase during checkout).
  • For the #4 screw order SKU 286253.
  • For the #5 screw order SKU 286254.

Finishes:

  • Light Antique Brass
  • Bronze plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286016
Product Name No-Mortise Hinges With Finial Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8071 inch (20.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-311-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 - HG-PA270-35 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details