HardwareSource, Inc. No-Mortise Hinges- 286012

Description
Requires no mortising to install. Leaves only a 1/16" gap. Tight pins. Finish is a dark statuary bronze. Steel base material. Uses flat head screws (not included but offered for purchase during checkout). For the #4 Flat Head Bronze finish screw use our SKU #286253. For the #5 Flat Head Bronze finish screw use our SKU #286254. PLEASE NOTE; screw hole patterns will vary slightly from those in the photo depending on size. The "Leaf Width" dimension listed below is the distance from the edge of the hinge leaf to the edge of the hinge barrel. Joint length is the distance along the hinge pin or hinge pin barrel. Finishes: Statuary bronze
Description
Requires no mortising to install. Leaves only a 1/16" gap. Tight pins. Finish is a dark statuary bronze. Steel base material. Uses flat head screws (not included but offered for purchase during checkout). For the #4 Flat Head Bronze finish screw use our SKU #286253. For the #5 Flat Head Bronze finish screw use our SKU #286254. PLEASE NOTE; screw hole patterns will vary slightly from those in the photo depending on size. The "Leaf Width" dimension listed below is the distance from the edge of the hinge leaf to the edge of the hinge barrel. Joint length is the distance along the hinge pin or hinge pin barrel. Finishes: Statuary bronze

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinges- - 286012 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinges-
286012
No-Mortise Hinges- 286012
Requires no mortising to install. Leaves only a 1/16" gap. Tight pins. Finish is a dark statuary bronze. Steel base material. Uses flat head screws (not included but offered for purchase during checkout). For the #4 Flat Head Bronze finish screw use our SKU #286253. For the #5 Flat Head Bronze finish screw use our SKU #286254. PLEASE NOTE; screw hole patterns will vary slightly from those in the photo depending on size. The "Leaf Width" dimension listed below is the distance from the edge of the hinge leaf to the edge of the hinge barrel. Joint length is the distance along the hinge pin or hinge pin barrel. Finishes: Statuary bronze
  • Requires no mortising to install.
  • Leaves only a 1/16" gap.
  • Tight pins.
  • Finish is a dark statuary bronze.
  • Steel base material.
  • Uses flat head screws (not included but offered for purchase during checkout).
  • For the #4 Flat Head Bronze finish screw use our SKU #286253.
  • For the #5 Flat Head Bronze finish screw use our SKU #286254.
  • PLEASE NOTE; screw hole patterns will vary slightly from those in the photo depending on size.
  • The "Leaf Width" dimension listed below is the distance from the edge of the hinge leaf to the edge of the hinge barrel. Joint length is the distance along the hinge pin or hinge pin barrel.

Finishes:

  • Statuary bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286012
Product Name No-Mortise Hinges-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-OP/WT - HG-VH8-OP/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details