HardwareSource, Inc. Generic Pie Cut Corner Hinge 272300

Description
Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors. This hinge attaches the middle door to the outer door. Use a 170 degree European style hinge to attach the middle door to the cabinet. Maximum opening angle is 105 degrees. For door thicknesses of 5/8" and 3/4". For a 3/4" thick door order the 0mm mounting plate. For a 5/8" thick door order the 3mm mounting plate. Screws for the mounting plates are not included but are offered for purchase during checkout. PLEASE NOTE: a European hinge is made up of two parts, the hinge and mounting plate. Please make sure to order at least 2 hinges and 2 mounting plates for each door you are hanging. Larger doors may require more than 2 hinges. Dowels and screws are included with each hinge. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Hinges and mounting plates are made from steel base material and are nickel plated. Hinge and mounting plates are fully adjustable after installation. The diagram to the left shows the door in the closed position.
Description
Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors. This hinge attaches the middle door to the outer door. Use a 170 degree European style hinge to attach the middle door to the cabinet. Maximum opening angle is 105 degrees. For door thicknesses of 5/8" and 3/4". For a 3/4" thick door order the 0mm mounting plate. For a 5/8" thick door order the 3mm mounting plate. Screws for the mounting plates are not included but are offered for purchase during checkout. PLEASE NOTE: a European hinge is made up of two parts, the hinge and mounting plate. Please make sure to order at least 2 hinges and 2 mounting plates for each door you are hanging. Larger doors may require more than 2 hinges. Dowels and screws are included with each hinge. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Hinges and mounting plates are made from steel base material and are nickel plated. Hinge and mounting plates are fully adjustable after installation. The diagram to the left shows the door in the closed position.

Suppliers

Company
Product
Description
Supplier Links
Generic Pie Cut Corner Hinge - 272300 - HardwareSource, Inc.
San Diego, CA, USA
Generic Pie Cut Corner Hinge
272300
Generic Pie Cut Corner Hinge 272300
Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors. This hinge attaches the middle door to the outer door. Use a 170 degree European style hinge to attach the middle door to the cabinet. Maximum opening angle is 105 degrees. For door thicknesses of 5/8" and 3/4". For a 3/4" thick door order the 0mm mounting plate. For a 5/8" thick door order the 3mm mounting plate. Screws for the mounting plates are not included but are offered for purchase during checkout. PLEASE NOTE: a European hinge is made up of two parts, the hinge and mounting plate. Please make sure to order at least 2 hinges and 2 mounting plates for each door you are hanging. Larger doors may require more than 2 hinges. Dowels and screws are included with each hinge. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws. Hinges and mounting plates are made from steel base material and are nickel plated. Hinge and mounting plates are fully adjustable after installation. The diagram to the left shows the door in the closed position.
  • Generic European style hinge designed for corner cabinets. Also known as "Pie Cut" cabinet doors.
  • This hinge attaches the middle door to the outer door.
  • Use a 170 degree European style hinge to attach the middle door to the cabinet.
  • Maximum opening angle is 105 degrees.
  • For door thicknesses of 5/8" and 3/4". For a 3/4" thick door order the 0mm mounting plate. For a 5/8" thick door order the 3mm mounting plate. Screws for the mounting plates are not included but are offered for purchase during checkout.
  • PLEASE NOTE: a European hinge is made up of two parts, the hinge and mounting plate. Please make sure to order at least 2 hinges and 2 mounting plates for each door you are hanging. Larger doors may require more than 2 hinges.
  • Dowels and screws are included with each hinge. Dowels are typically used in MDF or particle board material. If mounting in solid wood, remove the dowels and use the included wood screws.
  • Hinges and mounting plates are made from steel base material and are nickel plated.
  • Hinge and mounting plates are fully adjustable after installation.
  • The diagram to the left shows the door in the closed position.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272300
Product Name Generic Pie Cut Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
3 suppliers
STANDARD FRAME GRAVITY HINGE - GH-G02SH-SM-L - GH-G02SH-SM-L - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Mirrored
View Details