HardwareSource, Inc. 4 Inch Finial Tipped No-Mortise Hinge 272188

Description
Beautiful high quality No-mortise style hinge with finial tips. Available in two finishes: Satin Nickel (shown in photo) Polished Nickel Made for 3/4" thick doors. The door hinge leaf has a 7/8" by 2-3/4" wrap around for extra holding power. Hinge measures 4" tall tip-to-tip and approximately 1-3/8" wide. Made from steel base material. Uses #6 flat head screws (not included but offered for purchase during checkout. Order 6 screws per hinge. Order the "Bright Nickel" finish screws for both of these hinges. Satin Nickel screws do not exist in this size. This hinge is sold by the each. You would normally order 2 or 3 hinges per door.
Description
Beautiful high quality No-mortise style hinge with finial tips. Available in two finishes: Satin Nickel (shown in photo) Polished Nickel Made for 3/4" thick doors. The door hinge leaf has a 7/8" by 2-3/4" wrap around for extra holding power. Hinge measures 4" tall tip-to-tip and approximately 1-3/8" wide. Made from steel base material. Uses #6 flat head screws (not included but offered for purchase during checkout. Order 6 screws per hinge. Order the "Bright Nickel" finish screws for both of these hinges. Satin Nickel screws do not exist in this size. This hinge is sold by the each. You would normally order 2 or 3 hinges per door.

Suppliers

Company
Product
Description
Supplier Links
4 Inch Finial Tipped No-Mortise Hinge - 272188 - HardwareSource, Inc.
San Diego, CA, USA
4 Inch Finial Tipped No-Mortise Hinge
272188
4 Inch Finial Tipped No-Mortise Hinge 272188
Beautiful high quality No-mortise style hinge with finial tips. Available in two finishes: Satin Nickel (shown in photo) Polished Nickel Made for 3/4" thick doors. The door hinge leaf has a 7/8" by 2-3/4" wrap around for extra holding power. Hinge measures 4" tall tip-to-tip and approximately 1-3/8" wide. Made from steel base material. Uses #6 flat head screws (not included but offered for purchase during checkout. Order 6 screws per hinge. Order the "Bright Nickel" finish screws for both of these hinges. Satin Nickel screws do not exist in this size. This hinge is sold by the each. You would normally order 2 or 3 hinges per door.
  • Beautiful high quality No-mortise style hinge with finial tips.
  • Available in two finishes:
    • Satin Nickel (shown in photo)
    • Polished Nickel
  • Made for 3/4" thick doors.
  • The door hinge leaf has a 7/8" by 2-3/4" wrap around for extra holding power.
  • Hinge measures 4" tall tip-to-tip and approximately 1-3/8" wide.
  • Made from steel base material.
  • Uses #6 flat head screws (not included but offered for purchase during checkout. Order 6 screws per hinge. Order the "Bright Nickel" finish screws for both of these hinges. Satin Nickel screws do not exist in this size.
  • This hinge is sold by the each. You would normally order 2 or 3 hinges per door.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272188
Product Name 4 Inch Finial Tipped No-Mortise Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-112 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details