HardwareSource, Inc. Overlay Hinge, No-Mortise, 3 Inch 272165

Description
For cabinets with overlay doors. Will open to 270 degrees. Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick. Wrap around part of hinge leaf measures 7/8". Hinge pin is removeable so that hinge will work as a left hand or right hand hinge. Uses #6 flat head screws, not included but offered for purchase during checkout. Made from steel base material. Please note: image shows polished nickel finish. Polished Nickel finish is no longer available. Finishes: White
Description
For cabinets with overlay doors. Will open to 270 degrees. Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick. Wrap around part of hinge leaf measures 7/8". Hinge pin is removeable so that hinge will work as a left hand or right hand hinge. Uses #6 flat head screws, not included but offered for purchase during checkout. Made from steel base material. Please note: image shows polished nickel finish. Polished Nickel finish is no longer available. Finishes: White

Suppliers

Company
Product
Description
Supplier Links
Overlay Hinge, No-Mortise, 3 Inch - 272165 - HardwareSource, Inc.
San Diego, CA, USA
Overlay Hinge, No-Mortise, 3 Inch
272165
Overlay Hinge, No-Mortise, 3 Inch 272165
For cabinets with overlay doors. Will open to 270 degrees. Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick. Wrap around part of hinge leaf measures 7/8". Hinge pin is removeable so that hinge will work as a left hand or right hand hinge. Uses #6 flat head screws, not included but offered for purchase during checkout. Made from steel base material. Please note: image shows polished nickel finish. Polished Nickel finish is no longer available. Finishes: White
  • For cabinets with overlay doors. Will open to 270 degrees.
  • Hinge is 3" tall and is made for doors that are from 1" to 1-1/8" thick.
  • Wrap around part of hinge leaf measures 7/8".
  • Hinge pin is removeable so that hinge will work as a left hand or right hand hinge.
  • Uses #6 flat head screws, not included but offered for purchase during checkout.
  • Made from steel base material.
  • Please note: image shows polished nickel finish. Polished Nickel finish is no longer available.

Finishes:

  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272165
Product Name Overlay Hinge, No-Mortise, 3 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Detent Hinge Sub-Assembly - C6-252 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R - GH-G02SH-BL-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details