HardwareSource, Inc. Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel 272121

Description
Shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from steel base material. The Stainless steel model is solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. For the Polished Chrome and Brushed Chrome hinges the best match is the "Zinc plated" screw. Finishes: Off White White Polished Chrome Brushed Chrome Bright Nickel Polished Brass Antique Brass Industrial Stainless Steel
Description
Shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from steel base material. The Stainless steel model is solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. For the Polished Chrome and Brushed Chrome hinges the best match is the "Zinc plated" screw. Finishes: Off White White Polished Chrome Brushed Chrome Bright Nickel Polished Brass Antique Brass Industrial Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel - 272121 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel
272121
Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel 272121
Shutter hinge for interior shutters. Made to fit shutter panel thickness of 1-1/8" to 1-3/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 15/16". Made from steel base material. The Stainless steel model is solid stainless steel and is suitable for installation in damp or corrosive environments. Uses #6 flat head screws (not included). Use up to 7 screws per hinge. When you checkout you will be offered for purchase screws with a matching finish. For the Polished Chrome and Brushed Chrome hinges the best match is the "Zinc plated" screw. Finishes: Off White White Polished Chrome Brushed Chrome Bright Nickel Polished Brass Antique Brass Industrial Stainless Steel
  • Shutter hinge for interior shutters.
  • Made to fit shutter panel thickness of 1-1/8" to 1-3/16".
  • Hinge pin is removable.
  • Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf.
  • The bend in the larger leaf measures 15/16".
  • Made from steel base material. The Stainless steel model is solid stainless steel and is suitable for installation in damp or corrosive environments.
  • Uses #6 flat head screws (not included). Use up to 7 screws per hinge.
  • When you checkout you will be offered for purchase screws with a matching finish. For the Polished Chrome and Brushed Chrome hinges the best match is the "Zinc plated" screw.

Finishes:

  • Off White
  • White
  • Polished Chrome
  • Brushed Chrome
  • Bright Nickel
  • Polished Brass
  • Antique Brass
  • Industrial Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272121
Product Name Shutter Hinge, Interior, 1-1/8 to 1-3/16 Panel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-206-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details