HardwareSource, Inc. 270 Degree 3" Overlay Hinge 272056

Description
For cabinets with overlay doors This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed at the corner of the cabinet). For doors that are 1" to 1-1/4" thick. This hinge needs at least 1" of face frame or side wall edge for the hinge to mount to (the bent part of the hinge measures 1") Steel base material. Hinge shown in photo is the Brass plated finish. Matching wood screws are included. Finishes: Brass Plated
Description
For cabinets with overlay doors This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed at the corner of the cabinet). For doors that are 1" to 1-1/4" thick. This hinge needs at least 1" of face frame or side wall edge for the hinge to mount to (the bent part of the hinge measures 1") Steel base material. Hinge shown in photo is the Brass plated finish. Matching wood screws are included. Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
270 Degree 3
San Diego, CA, USA
270 Degree 3" Overlay Hinge
272056
270 Degree 3" Overlay Hinge 272056
For cabinets with overlay doors This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed at the corner of the cabinet). For doors that are 1" to 1-1/4" thick. This hinge needs at least 1" of face frame or side wall edge for the hinge to mount to (the bent part of the hinge measures 1") Steel base material. Hinge shown in photo is the Brass plated finish. Matching wood screws are included. Finishes: Brass Plated
  • For cabinets with overlay doors
  • This hinge will allow doors to open 270 degrees for an unobstructed view when installed as a "full overlay" hinge (hinge needs to be placed at the corner of the cabinet).
  • For doors that are 1" to 1-1/4" thick.
  • This hinge needs at least 1" of face frame or side wall edge for the hinge to mount to (the bent part of the hinge measures 1")
  • Steel base material.
  • Hinge shown in photo is the Brass plated finish.
  • Matching wood screws are included.

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272056
Product Name 270 Degree 3" Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL - HG-JC70-BL - Sugatsune America, Inc.
Specs
Leaf Material Plastic; Polyamide
Material Finish Black
View Details