HardwareSource, Inc. Small Stainless Steel Butt Hinges 272009

Description
Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial grade hinge, it is not suitable for highly decorative residential applications. Loose pin hinges. Hinge pin is removable. Uses #7 flat head screws, not included. PLEASE NOTE: We do not have a source for #7 flat head screws in stainless steel. Our #8 flat head stainless steel screws will work however they will not sit in the countersunk screwhole completely flush with the hinge (they will sit slightly higher than the hinge surface). They are offered for purchase when you checkout.
Description
Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial grade hinge, it is not suitable for highly decorative residential applications. Loose pin hinges. Hinge pin is removable. Uses #7 flat head screws, not included. PLEASE NOTE: We do not have a source for #7 flat head screws in stainless steel. Our #8 flat head stainless steel screws will work however they will not sit in the countersunk screwhole completely flush with the hinge (they will sit slightly higher than the hinge surface). They are offered for purchase when you checkout.

Suppliers

Company
Product
Description
Supplier Links
Small Stainless Steel Butt Hinges - 272009 - HardwareSource, Inc.
San Diego, CA, USA
Small Stainless Steel Butt Hinges
272009
Small Stainless Steel Butt Hinges 272009
Small stainless steel butt hinge. Made from Type 304 Stainless Steel. Leaf thickness is approximately 0.062". Finish is satin or dull industrial type finish. Please note this is an industrial grade hinge, it is not suitable for highly decorative residential applications. Loose pin hinges. Hinge pin is removable. Uses #7 flat head screws, not included. PLEASE NOTE: We do not have a source for #7 flat head screws in stainless steel. Our #8 flat head stainless steel screws will work however they will not sit in the countersunk screwhole completely flush with the hinge (they will sit slightly higher than the hinge surface). They are offered for purchase when you checkout.
  • Small stainless steel butt hinge.
  • Made from Type 304 Stainless Steel.
  • Leaf thickness is approximately 0.062".
  • Finish is satin or dull industrial type finish. Please note this is an industrial grade hinge, it is not suitable for highly decorative residential applications.
  • Loose pin hinges. Hinge pin is removable.
  • Uses #7 flat head screws, not included.
  • PLEASE NOTE: We do not have a source for #7 flat head screws in stainless steel. Our #8 flat head stainless steel screws will work however they will not sit in the countersunk screwhole completely flush with the hinge (they will sit slightly higher than the hinge surface). They are offered for purchase when you checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272009
Product Name Small Stainless Steel Butt Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details