HardwareSource, Inc. Blum 155 Degree Hinge for 3/8 Inch Partial In.. 268770

Description
Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets Blum clip top hinge solution for 3/8" partial inset cabinets. For frameless cabinets. For face frame cabinets, you will need to "block out" the face frame by installing a 3" tall piece of wood behind the face frame (on the inside of the cabinet). This wood block is not included and must be made by the installer. Wood block needs to be sized so that it is flush with the edge of the face frame. Hinge is a 1/2 crank 155 degree opening hinge. Cup size is 35mm. Hinge is self-closing. Installation information: Bore distance 11mm. The bore distance is the distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door. Mounting plate (must be ordered separately) is our SKU 652301. It is offered for purchase during checkout. Mounting plate screw holes are located 46mm from the edge of the cabinet side panel. Screws: Each hinge and mounting plate uses 4 each #6 flat head wood screws (not included but offered for purchase during checkout). Optional Items Restriction clip: an optional clip is available if you need to restrict the opening angle of the hinge to 110 degrees. It is our SKU 268772 and is offered for purchase during checkout. Soft close: If you would like the door to close softly without slamming Blumotion is available for this hinge. Order our SKU 268771 (one per hinge). This item is offered for purchase during checkout. PLEASE NOTE: European hinges are a two part hinge (hinge and mounting plate). The mounting plate (SKU 652301)is not included and must be ordered separately. Screws are not included and must be ordered separately.
Description
Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets Blum clip top hinge solution for 3/8" partial inset cabinets. For frameless cabinets. For face frame cabinets, you will need to "block out" the face frame by installing a 3" tall piece of wood behind the face frame (on the inside of the cabinet). This wood block is not included and must be made by the installer. Wood block needs to be sized so that it is flush with the edge of the face frame. Hinge is a 1/2 crank 155 degree opening hinge. Cup size is 35mm. Hinge is self-closing. Installation information: Bore distance 11mm. The bore distance is the distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door. Mounting plate (must be ordered separately) is our SKU 652301. It is offered for purchase during checkout. Mounting plate screw holes are located 46mm from the edge of the cabinet side panel. Screws: Each hinge and mounting plate uses 4 each #6 flat head wood screws (not included but offered for purchase during checkout). Optional Items Restriction clip: an optional clip is available if you need to restrict the opening angle of the hinge to 110 degrees. It is our SKU 268772 and is offered for purchase during checkout. Soft close: If you would like the door to close softly without slamming Blumotion is available for this hinge. Order our SKU 268771 (one per hinge). This item is offered for purchase during checkout. PLEASE NOTE: European hinges are a two part hinge (hinge and mounting plate). The mounting plate (SKU 652301)is not included and must be ordered separately. Screws are not included and must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Blum 155 Degree Hinge for 3/8 Inch Partial In.. - 268770 - HardwareSource, Inc.
San Diego, CA, USA
Blum 155 Degree Hinge for 3/8 Inch Partial In..
268770
Blum 155 Degree Hinge for 3/8 Inch Partial In.. 268770
Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets Blum clip top hinge solution for 3/8" partial inset cabinets. For frameless cabinets. For face frame cabinets, you will need to "block out" the face frame by installing a 3" tall piece of wood behind the face frame (on the inside of the cabinet). This wood block is not included and must be made by the installer. Wood block needs to be sized so that it is flush with the edge of the face frame. Hinge is a 1/2 crank 155 degree opening hinge. Cup size is 35mm. Hinge is self-closing. Installation information: Bore distance 11mm. The bore distance is the distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door. Mounting plate (must be ordered separately) is our SKU 652301. It is offered for purchase during checkout. Mounting plate screw holes are located 46mm from the edge of the cabinet side panel. Screws: Each hinge and mounting plate uses 4 each #6 flat head wood screws (not included but offered for purchase during checkout). Optional Items Restriction clip: an optional clip is available if you need to restrict the opening angle of the hinge to 110 degrees. It is our SKU 268772 and is offered for purchase during checkout. Soft close: If you would like the door to close softly without slamming Blumotion is available for this hinge. Order our SKU 268771 (one per hinge). This item is offered for purchase during checkout. PLEASE NOTE: European hinges are a two part hinge (hinge and mounting plate). The mounting plate (SKU 652301)is not included and must be ordered separately. Screws are not included and must be ordered separately.

Blum 155 Degree Hinge for 3/8 Inch Partial Inset Cabinets

  • Blum clip top hinge solution for 3/8" partial inset cabinets.
  • For frameless cabinets.
  • For face frame cabinets, you will need to "block out" the face frame by installing a 3" tall piece of wood behind the face frame (on the inside of the cabinet). This wood block is not included and must be made by the installer. Wood block needs to be sized so that it is flush with the edge of the face frame.
  • Hinge is a 1/2 crank 155 degree opening hinge. Cup size is 35mm. Hinge is self-closing.
  • Installation information:
    • Bore distance 11mm. The bore distance is the distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door.
    • Mounting plate (must be ordered separately) is our SKU 652301. It is offered for purchase during checkout.
    • Mounting plate screw holes are located 46mm from the edge of the cabinet side panel.
    • Screws: Each hinge and mounting plate uses 4 each #6 flat head wood screws (not included but offered for purchase during checkout).
  • Optional Items
    • Restriction clip: an optional clip is available if you need to restrict the opening angle of the hinge to 110 degrees. It is our SKU 268772 and is offered for purchase during checkout.
    • Soft close: If you would like the door to close softly without slamming Blumotion is available for this hinge. Order our SKU 268771 (one per hinge). This item is offered for purchase during checkout.
  • PLEASE NOTE: European hinges are a two part hinge (hinge and mounting plate). The mounting plate (SKU 652301)is not included and must be ordered separately. Screws are not included and must be ordered separately.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268770
Product Name Blum 155 Degree Hinge for 3/8 Inch Partial In..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3020 - AS-HG-AL-NR3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details