HardwareSource, Inc. Blum "Compact 39C" Hinges, Large Overlay 268752

Description
Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 110 degrees. Hinge installs in a 35mm (1-3/8")diameter cup drilled in the back of the door. Cup depth is 1/2". Bore distance is 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay should be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finish: Nickel plated
Description
Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 110 degrees. Hinge installs in a 35mm (1-3/8")diameter cup drilled in the back of the door. Cup depth is 1/2". Bore distance is 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay should be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finish: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Blum
San Diego, CA, USA
Blum "Compact 39C" Hinges, Large Overlay
268752
Blum "Compact 39C" Hinges, Large Overlay 268752
Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit. For face frame cabinets. Opening angle is 110 degrees. Hinge installs in a 35mm (1-3/8")diameter cup drilled in the back of the door. Cup depth is 1/2". Bore distance is 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges. Hinge is self-closing. Available in 4 different overlays. If you are replacing hinges, your present overlay should be stamped on the old hinge. If you need to determine the overlay dimension of your door, click on the link below for measurement instructions. The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided. The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout. The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth. For 3/4" face frame thicknesses. If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout. Finish: Nickel plated
  • Blum Compact 39C one piece steel hinge. Mounting plate and hinge are combined in one unit.
  • For face frame cabinets.
  • Opening angle is 110 degrees.
  • Hinge installs in a 35mm (1-3/8")diameter cup drilled in the back of the door. Cup depth is 1/2".
  • Bore distance is 1/8". The bore distance is the distance between the edge of the door and the edge of the 35mm cup drilled in the back of the door. This dimension is a standard dimension for all compact European hinges.
  • Hinge is self-closing.
  • Available in 4 different overlays. If you are replacing hinges, your present overlay should be stamped on the old hinge.
  • If you need to determine the overlay dimension of your door, click on the link below for measurement instructions.
  • The hinge side comes with screws and press-in dowels. If your installation does not use "press in" dowels you can remove the dowels and use the wood screws provided.
  • The mounting plate side does not come with screws. Order one #10 pan head screw for each hinge ordered. Screws are offered for purchase during checkout.
  • The hinge is adjustable after installation. Plus or minus 1/8" in height. Plus or minus 1/16" side to side. Plus 3/32" and minus 1/32" depth.
  • For 3/4" face frame thicknesses.

If you would like cabinet doors that have a "soft closing" action to them, add our "Blumotion Soft Close Device for Compact Hinges" to your cabinet (SKU 268232). It is offered for purchase during checkout.

Finish:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268752
Product Name Blum "Compact 39C" Hinges, Large Overlay
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details