HardwareSource, Inc. 40mm European Hinges, Full Cranked Type 268700

Description
A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel. This hinge is made for "inset" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). See "Reveal and Bore Distance Chart" at the link below so that you can choose the proper mounting plate. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Description
A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel. This hinge is made for "inset" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). See "Reveal and Bore Distance Chart" at the link below so that you can choose the proper mounting plate. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.

Suppliers

Company
Product
Description
Supplier Links
40mm European Hinges, Full Cranked Type - 268700 - HardwareSource, Inc.
San Diego, CA, USA
40mm European Hinges, Full Cranked Type
268700
40mm European Hinges, Full Cranked Type 268700
A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel. This hinge is made for "inset" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8"). See "Reveal and Bore Distance Chart" at the link below so that you can choose the proper mounting plate. Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door. Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
  • A 40 millimeter (approx. 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2".
  • Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated steel.
  • This hinge is made for "inset" doors on a frameless cabinet (no face frame). Minimum side panel thickness is 16mm (5/8").
  • See "Reveal and Bore Distance Chart" at the link below so that you can choose the proper mounting plate.
  • Hinges are 3-way adjustable after installation. Mounting plates are 2-way adjustable after installation. Mounting plates and hinges connect by "snapping" together.
  • PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate. You would normally order 2 hinges and 2 mounting plates per door.
  • Uses #6 flat head wood screws. Not included but offered for purchase during checkout.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268700
Product Name 40mm European Hinges, Full Cranked Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-331-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details