HardwareSource, Inc. Salice Silentia Hinge, Straight Arm for Face .. 268402

Description
Salice Silentia Hinge, Straight Arm for Face Frame Cabinets Silentia Soft Close Hinge made by Salice. The mounting plates combined with the hinge on this page are for Face Frame Cabinets. Hinge features; Built-in soft close function When the door is pushed closed, the hinge acts to decelerate the closing action. Keeps doors from slamming shut. The soft-close mechanism is completely hidden from view and is fully integrated into the hinge components. The straight arm model shown on this page with one of the mounting plates shown on this page is made for an overlay door on a face frame cabinet. It will accomodate overlay dimensions of 14 to 20mm (approximately 9/16" to 25/32"). This hinge works best for "Full Overlay" doors. See Overlay and Bore Distance Chart at link below. The hinge opens to 105 degrees. It fits into a 35mm cup drilled in the back of the door. The minimum cup depth required is 12mm. This makes this hinge excellent for a retrofit of an existing European hinge system because it does not require an extra deep cup depth. The hinge screw hole pattern is the standard "Blum" screw hole pattern (45mm between screw hole centers). Hinges and mounting plates are adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate (sold separately). You would normally order 2 hinges and 2 mounting plates per door. This hinge does not come with screws or dowels, but they are offered for purchase during checkout..
Description
Salice Silentia Hinge, Straight Arm for Face Frame Cabinets Silentia Soft Close Hinge made by Salice. The mounting plates combined with the hinge on this page are for Face Frame Cabinets. Hinge features; Built-in soft close function When the door is pushed closed, the hinge acts to decelerate the closing action. Keeps doors from slamming shut. The soft-close mechanism is completely hidden from view and is fully integrated into the hinge components. The straight arm model shown on this page with one of the mounting plates shown on this page is made for an overlay door on a face frame cabinet. It will accomodate overlay dimensions of 14 to 20mm (approximately 9/16" to 25/32"). This hinge works best for "Full Overlay" doors. See Overlay and Bore Distance Chart at link below. The hinge opens to 105 degrees. It fits into a 35mm cup drilled in the back of the door. The minimum cup depth required is 12mm. This makes this hinge excellent for a retrofit of an existing European hinge system because it does not require an extra deep cup depth. The hinge screw hole pattern is the standard "Blum" screw hole pattern (45mm between screw hole centers). Hinges and mounting plates are adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate (sold separately). You would normally order 2 hinges and 2 mounting plates per door. This hinge does not come with screws or dowels, but they are offered for purchase during checkout..

Suppliers

Company
Product
Description
Supplier Links
Salice Silentia Hinge, Straight Arm for Face .. - 268402 - HardwareSource, Inc.
San Diego, CA, USA
Salice Silentia Hinge, Straight Arm for Face ..
268402
Salice Silentia Hinge, Straight Arm for Face .. 268402
Salice Silentia Hinge, Straight Arm for Face Frame Cabinets Silentia Soft Close Hinge made by Salice. The mounting plates combined with the hinge on this page are for Face Frame Cabinets. Hinge features; Built-in soft close function When the door is pushed closed, the hinge acts to decelerate the closing action. Keeps doors from slamming shut. The soft-close mechanism is completely hidden from view and is fully integrated into the hinge components. The straight arm model shown on this page with one of the mounting plates shown on this page is made for an overlay door on a face frame cabinet. It will accomodate overlay dimensions of 14 to 20mm (approximately 9/16" to 25/32"). This hinge works best for "Full Overlay" doors. See Overlay and Bore Distance Chart at link below. The hinge opens to 105 degrees. It fits into a 35mm cup drilled in the back of the door. The minimum cup depth required is 12mm. This makes this hinge excellent for a retrofit of an existing European hinge system because it does not require an extra deep cup depth. The hinge screw hole pattern is the standard "Blum" screw hole pattern (45mm between screw hole centers). Hinges and mounting plates are adjustable after installation. Mounting plates and hinges connect by "snapping" together. PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate (sold separately). You would normally order 2 hinges and 2 mounting plates per door. This hinge does not come with screws or dowels, but they are offered for purchase during checkout..

Salice Silentia Hinge, Straight Arm for Face Frame Cabinets

  • Silentia Soft Close Hinge made by Salice.
  • The mounting plates combined with the hinge on this page are for Face Frame Cabinets.
  • Hinge features;
    • Built-in soft close function
    • When the door is pushed closed, the hinge acts to decelerate the closing action.
    • Keeps doors from slamming shut.
    • The soft-close mechanism is completely hidden from view and is fully integrated into the hinge components.
  • The straight arm model shown on this page with one of the mounting plates shown on this page is made for an overlay door on a face frame cabinet. It will accomodate overlay dimensions of 14 to 20mm (approximately 9/16" to 25/32"). This hinge works best for "Full Overlay" doors. See Overlay and Bore Distance Chart at link below.
  • The hinge opens to 105 degrees. It fits into a 35mm cup drilled in the back of the door.
  • The minimum cup depth required is 12mm. This makes this hinge excellent for a retrofit of an existing European hinge system because it does not require an extra deep cup depth.
  • The hinge screw hole pattern is the standard "Blum" screw hole pattern (45mm between screw hole centers).
  • Hinges and mounting plates are adjustable after installation. Mounting plates and hinges connect by "snapping" together.
  • PLEASE NOTE: European hinges are made up of two parts; the hinge and a mounting plate (sold separately). You would normally order 2 hinges and 2 mounting plates per door.
  • This hinge does not come with screws or dowels, but they are offered for purchase during checkout..
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268402
Product Name Salice Silentia Hinge, Straight Arm for Face ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details