HardwareSource, Inc. Face Frame Adapter Plate, Inset Doors 268225

Description
Blum's Face Frame Adapter Plate Allows European hinges to be installed on face frame cabinets with inset doors. For use with Blums Half Cranked hinges (our SKU numbers 701122 and 652308). Uses #8 pan head screws (2 each per adapter plate). Screws are not included but are offered for purchase during checkout. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended although not absolutely necessary. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
Description
Blum's Face Frame Adapter Plate Allows European hinges to be installed on face frame cabinets with inset doors. For use with Blums Half Cranked hinges (our SKU numbers 701122 and 652308). Uses #8 pan head screws (2 each per adapter plate). Screws are not included but are offered for purchase during checkout. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended although not absolutely necessary. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.

Suppliers

Company
Product
Description
Supplier Links
Face Frame Adapter Plate, Inset Doors - 268225 - HardwareSource, Inc.
San Diego, CA, USA
Face Frame Adapter Plate, Inset Doors
268225
Face Frame Adapter Plate, Inset Doors 268225
Blum's Face Frame Adapter Plate Allows European hinges to be installed on face frame cabinets with inset doors. For use with Blums Half Cranked hinges (our SKU numbers 701122 and 652308). Uses #8 pan head screws (2 each per adapter plate). Screws are not included but are offered for purchase during checkout. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended although not absolutely necessary. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
  • Blum's Face Frame Adapter Plate
  • Allows European hinges to be installed on face frame cabinets with inset doors.
  • For use with Blums Half Cranked hinges (our SKU numbers 701122 and 652308).
  • Uses #8 pan head screws (2 each per adapter plate). Screws are not included but are offered for purchase during checkout.
  • To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended although not absolutely necessary. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268225
Product Name Face Frame Adapter Plate, Inset Doors
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Concealed Hinges - 96-VA-4B-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE CHROME - GS-GH5-CR - GS-GH5-CR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Chrome
View Details
Hinges - 4077212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details