HardwareSource, Inc. Type 3 Hinge Kit for Heavy Duty Pivot Door Slides 268172

Description
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4". These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, 4 mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm half cranked hinges, plates are 3 mm plates. Height to upper pivot point without spacer attached is 1-1/8". Height with one spacer attached is 1-1/4". With both spacers attached, it is 1-3/8". Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish
Description
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4". These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, 4 mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm half cranked hinges, plates are 3 mm plates. Height to upper pivot point without spacer attached is 1-1/8". Height with one spacer attached is 1-1/4". With both spacers attached, it is 1-3/8". Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish

Suppliers

Company
Product
Description
Supplier Links
Type 3 Hinge Kit for Heavy Duty Pivot Door Slides - 268172 - HardwareSource, Inc.
San Diego, CA, USA
Type 3 Hinge Kit for Heavy Duty Pivot Door Slides
268172
Type 3 Hinge Kit for Heavy Duty Pivot Door Slides 268172
This hinge kit works with our Heavy Duty Pivot Door Slides. It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4". These hinges require a 40mm cup to be drilled in the door. They are sold by the set. A set includes 2 hinges, 2 mounting plates, 4 mounting plate spacers, all necessary screws and mounting plate covers. Hinges are 40mm half cranked hinges, plates are 3 mm plates. Height to upper pivot point without spacer attached is 1-1/8". Height with one spacer attached is 1-1/4". With both spacers attached, it is 1-3/8". Use 3 hinges per door for door heights from 36" to 47". Use 4 hinges per door for door heights over 47" to 59". Use 5 hinges per door for door heights over 59" to 71". Use 6 hinges per door for door heights over 71". Finishes: Zinc Finish
  • This hinge kit works with our Heavy Duty Pivot Door Slides.
  • It is used for "flush inset" doors (no face frame) with a door thickness from 15/16" to 1-1/4".
  • These hinges require a 40mm cup to be drilled in the door.
  • They are sold by the set. A set includes 2 hinges, 2 mounting plates, 4 mounting plate spacers, all necessary screws and mounting plate covers.
  • Hinges are 40mm half cranked hinges, plates are 3 mm plates. Height to upper pivot point without spacer attached is 1-1/8". Height with one spacer attached is 1-1/4". With both spacers attached, it is 1-3/8".
  • Use 3 hinges per door for door heights from 36" to 47".
  • Use 4 hinges per door for door heights over 47" to 59".
  • Use 5 hinges per door for door heights over 59" to 71".
  • Use 6 hinges per door for door heights over 71".

Finishes:

  • Zinc Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268172
Product Name Type 3 Hinge Kit for Heavy Duty Pivot Door Slides
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, White - E6-10-101-30 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TS15 - HG-TS15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details