HardwareSource, Inc. Lag Anchors 244120

Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Lag Anchors - 244120 - HardwareSource, Inc.
San Diego, CA, USA
Lag Anchors
244120
Lag Anchors 244120
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
  • Lag anchors are used to secure lag type screws to masonary
  • Available in two lengths (short or long)
  • The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits
  • For the 1/4" use a 1/2" masonary drill
  • For the 5/16" use a 1/2" masonary drill
  • For the 3/8" use a 5/8" masonary drill
  • For the 1/2" use a 3/4" masonary drill
  • For the 5/8" use a 7/8" masonary drill
  • For the 3/4" use a 1" masonary drill

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 244120
Product Name Lag Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-309-11 - bisco industries
Specs
Hinge Type Concealed
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3040 - AS-HG-AL-NL3040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details