HardwareSource, Inc. Lag Anchors 244116

Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
Description
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Lag Anchors - 244116 - HardwareSource, Inc.
San Diego, CA, USA
Lag Anchors
244116
Lag Anchors 244116
Lag anchors are used to secure lag type screws to masonary Available in two lengths (short or long) The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits For the 1/4" use a 1/2" masonary drill For the 5/16" use a 1/2" masonary drill For the 3/8" use a 5/8" masonary drill For the 1/2" use a 3/4" masonary drill For the 5/8" use a 7/8" masonary drill For the 3/4" use a 1" masonary drill Finishes: Natural
  • Lag anchors are used to secure lag type screws to masonary
  • Available in two lengths (short or long)
  • The size (1/2", 5/8", etc.) refers to the diameter of the lag screw that it fits
  • For the 1/4" use a 1/2" masonary drill
  • For the 5/16" use a 1/2" masonary drill
  • For the 3/8" use a 5/8" masonary drill
  • For the 1/2" use a 3/4" masonary drill
  • For the 5/8" use a 7/8" masonary drill
  • For the 3/4" use a 1" masonary drill

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 244116
Product Name Lag Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200C-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details