HardwareSource, Inc. Swing Clear Hinge, Promotional Grade 238026

Description
This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Paint Grade finish. Paint Grade hinge is prime coated, ready for painting. Hinges are sold by the "Each". You normally need to order 2 hinges per door. Finishes: Paint Grade Polished Brass Plated
Description
This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Paint Grade finish. Paint Grade hinge is prime coated, ready for painting. Hinges are sold by the "Each". You normally need to order 2 hinges per door. Finishes: Paint Grade Polished Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Swing Clear Hinge, Promotional Grade - 238026 - HardwareSource, Inc.
San Diego, CA, USA
Swing Clear Hinge, Promotional Grade
238026
Swing Clear Hinge, Promotional Grade 238026
This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Paint Grade finish. Paint Grade hinge is prime coated, ready for painting. Hinges are sold by the "Each". You normally need to order 2 hinges per door. Finishes: Paint Grade Polished Brass Plated
  • This special promotional grade hinge is a low cost version of our higher quality swing clear hinges. It is only available in one size and limited finishes.
  • Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear).
  • Improves clearance for wheelchairs, carts, etc.
  • Steel base material, full mortise hinge.
  • Hinge comes complete with matching wood screws.
  • Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin.
  • Photo to left shows the Paint Grade finish. Paint Grade hinge is prime coated, ready for painting.
  • Hinges are sold by the "Each". You normally need to order 2 hinges per door.

Finishes:

  • Paint Grade
  • Polished Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 238026
Product Name Swing Clear Hinge, Promotional Grade
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
LIFT OFF HINGE - KN-50R/SS - KN-50R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details