HardwareSource, Inc. Stainless Steel 1/4" Radius Round Corner Resi.. 234036

Description
Stainless Steel 1/4" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern Screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 629(US32)Polished Stainless Steel 630(US32D) Satin Stainless Steel (this finish is the same as satin nickel)
Description
Stainless Steel 1/4" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern Screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 629(US32)Polished Stainless Steel 630(US32D) Satin Stainless Steel (this finish is the same as satin nickel)

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel 1/4
San Diego, CA, USA
Stainless Steel 1/4" Radius Round Corner Resi..
234036
Stainless Steel 1/4" Radius Round Corner Resi.. 234036
Stainless Steel 1/4" Radius Round Corner Residential Hinges Solid stainless steel residential door hinges The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern Screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 629(US32)Polished Stainless Steel 630(US32D) Satin Stainless Steel (this finish is the same as satin nickel)

Stainless Steel 1/4" Radius Round Corner Residential Hinges

  • Solid stainless steel residential door hinges
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern
  • Screws are included

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 629(US32)Polished Stainless Steel
  • 630(US32D) Satin Stainless Steel (this finish is the same as satin nickel)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234036
Product Name Stainless Steel 1/4" Radius Round Corner Resi..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - KHA-40C - KHA-40C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details