HardwareSource, Inc. Steel Full Mortise Butt Hinge 234030

Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The hinges come with wood screws and machine screws The steel hinges are polished and plated to ensure a fine durable finish The prime coated hinges (finish USP 600) are prime coated and ready for painting or to be used as temporary hinges while your door is being intalled or painted. For hinges larger than 4 1/2" see our ball bearing hinge section Optional finials are available for many hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. *NRP HINGES(non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 600 (USP) Primed for Painting 620 (US15A) Satin Antique Nickel Plated 646 (US15) Satin Nickel Plated
Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The hinges come with wood screws and machine screws The steel hinges are polished and plated to ensure a fine durable finish The prime coated hinges (finish USP 600) are prime coated and ready for painting or to be used as temporary hinges while your door is being intalled or painted. For hinges larger than 4 1/2" see our ball bearing hinge section Optional finials are available for many hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. *NRP HINGES(non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 600 (USP) Primed for Painting 620 (US15A) Satin Antique Nickel Plated 646 (US15) Satin Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Steel Full Mortise Butt Hinge - 234030 - HardwareSource, Inc.
San Diego, CA, USA
Steel Full Mortise Butt Hinge
234030
Steel Full Mortise Butt Hinge 234030
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The hinges come with wood screws and machine screws The steel hinges are polished and plated to ensure a fine durable finish The prime coated hinges (finish USP 600) are prime coated and ready for painting or to be used as temporary hinges while your door is being intalled or painted. For hinges larger than 4 1/2" see our ball bearing hinge section Optional finials are available for many hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. *NRP HINGES(non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 600 (USP) Primed for Painting 620 (US15A) Satin Antique Nickel Plated 646 (US15) Satin Nickel Plated
  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges
  • The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers
  • The hinges come with wood screws and machine screws
  • The steel hinges are polished and plated to ensure a fine durable finish
  • The prime coated hinges (finish USP 600) are prime coated and ready for painting or to be used as temporary hinges while your door is being intalled or painted.
  • For hinges larger than 4 1/2" see our ball bearing hinge section
  • Optional finials are available for many hinges, check our "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials.

*NRP HINGES(non-removable pin) have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

PAIR or EACH. Please note the UNIT when ordering hinges. We sell the hinges depending on how the manufacturer sells them to us. In this section if a hinge is sold by the PAIR you may order by the half pair. For example if you want 3 hinges order 1.5 pair when you check out. If the hinge is sold by the EACH and you need 3 hinges then order 3 EACH.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 651 (US26) Bright Chrome Plated
  • 652 (US26D) Satin Chrome Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 600 (USP) Primed for Painting
  • 620 (US15A) Satin Antique Nickel Plated
  • 646 (US15) Satin Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234030
Product Name Steel Full Mortise Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.3445 inch (8.75 mm)
Length 3 inch (76.2 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
TABLETOP PIANO HINGE - HG-MH400BR - HG-MH400BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details