HardwareSource, Inc. Camtrol Double Acting Pivot Hinge 234024

Description
Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. For use on wood or metal doors up to 100 lb., not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam box mortises into wood floor. For door thicknesses of 1-3/8" to 1-3/4". Cam boxes are brass, door brackets are steel (satin chrome plated), cam box trim plates are brass (satin chrome plated). Each cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Mounting fasteners and instructions are included. Finishes: Satin Chrome
Description
Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. For use on wood or metal doors up to 100 lb., not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam box mortises into wood floor. For door thicknesses of 1-3/8" to 1-3/4". Cam boxes are brass, door brackets are steel (satin chrome plated), cam box trim plates are brass (satin chrome plated). Each cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Mounting fasteners and instructions are included. Finishes: Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Camtrol Double Acting Pivot Hinge - 234024 - HardwareSource, Inc.
San Diego, CA, USA
Camtrol Double Acting Pivot Hinge
234024
Camtrol Double Acting Pivot Hinge 234024
Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees. For use on wood or metal doors up to 100 lb., not larger than 3.5 feet wide and 7 feet tall. Camtrol action makes possible a snug application without rounding of the door edge. Cam box mortises into wood floor. For door thicknesses of 1-3/8" to 1-3/4". Cam boxes are brass, door brackets are steel (satin chrome plated), cam box trim plates are brass (satin chrome plated). Each cam box measures 3-7/8" by 1-1/4" by 29/32" tall. Mounting fasteners and instructions are included. Finishes: Satin Chrome
  • Spring loaded pivot set, holds open at 90 degrees, self closes at 45 degrees.
  • For use on wood or metal doors up to 100 lb., not larger than 3.5 feet wide and 7 feet tall.
  • Camtrol action makes possible a snug application without rounding of the door edge.
  • Cam box mortises into wood floor.
  • For door thicknesses of 1-3/8" to 1-3/4".
  • Cam boxes are brass, door brackets are steel (satin chrome plated), cam box trim plates are brass (satin chrome plated).
  • Each cam box measures 3-7/8" by 1-1/4" by 29/32" tall.
  • Mounting fasteners and instructions are included.

Finishes:

  • Satin Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234024
Product Name Camtrol Double Acting Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Stainless Steel Torque Hinge - HG-TP30 - HG-TP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details