HardwareSource, Inc. Steel Full Mortise Butt Hinge With Ball Tips 234003

Description
Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much higher quality than Residential Grade hinges These hinges come with wood screws and machine screws These hinges have beautiful ball tips for a decorative addition Made from steel base material Hinge in photo is shown in the satin nickel finish Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated
Description
Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much higher quality than Residential Grade hinges These hinges come with wood screws and machine screws These hinges have beautiful ball tips for a decorative addition Made from steel base material Hinge in photo is shown in the satin nickel finish Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Steel Full Mortise Butt Hinge With Ball Tips - 234003 - HardwareSource, Inc.
San Diego, CA, USA
Steel Full Mortise Butt Hinge With Ball Tips
234003
Steel Full Mortise Butt Hinge With Ball Tips 234003
Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much higher quality than Residential Grade hinges These hinges come with wood screws and machine screws These hinges have beautiful ball tips for a decorative addition Made from steel base material Hinge in photo is shown in the satin nickel finish Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated
  • Architectural Grade hinges are recommended for custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are made from a heavier gauge material and are of much higher quality than Residential Grade hinges
  • These hinges come with wood screws and machine screws
  • These hinges have beautiful ball tips for a decorative addition
  • Made from steel base material
  • Hinge in photo is shown in the satin nickel finish

Finishes:

  • 632 (US3) Bright Brass Plated
  • 646 (US15) Satin Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234003
Product Name Steel Full Mortise Butt Hinge With Ball Tips
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 35.43 inch (900 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S30-12 - HG-S30-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details