HardwareSource, Inc. 270 Degree Entertainment Center Hinge 226010

Description
Entertainment center hinge for overlay doors. Allows door to open 270 degrees. Joint length is 2-3/4". Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets without a face frame). Door wrap around distance is 1-3/8". Side panel wrap around distance is 1-7/8". Base material is steel, except for the Satin Stainless Steel model which is solid stainless steel. Uses 8 each #8 flat head screws per hinge (not included). Screws are offered for purchase during checkout. Please note; we do not stock a black screw for the black hinge. We are offering a steel screw which can be dabbed with black paint after installation. Finishes: Brass plated Gloss Black Satin Stainless Steel Dull Chrome
Description
Entertainment center hinge for overlay doors. Allows door to open 270 degrees. Joint length is 2-3/4". Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets without a face frame). Door wrap around distance is 1-3/8". Side panel wrap around distance is 1-7/8". Base material is steel, except for the Satin Stainless Steel model which is solid stainless steel. Uses 8 each #8 flat head screws per hinge (not included). Screws are offered for purchase during checkout. Please note; we do not stock a black screw for the black hinge. We are offering a steel screw which can be dabbed with black paint after installation. Finishes: Brass plated Gloss Black Satin Stainless Steel Dull Chrome

Suppliers

Company
Product
Description
Supplier Links
270 Degree Entertainment Center Hinge - 226010 - HardwareSource, Inc.
San Diego, CA, USA
270 Degree Entertainment Center Hinge
226010
270 Degree Entertainment Center Hinge 226010
Entertainment center hinge for overlay doors. Allows door to open 270 degrees. Joint length is 2-3/4". Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets without a face frame). Door wrap around distance is 1-3/8". Side panel wrap around distance is 1-7/8". Base material is steel, except for the Satin Stainless Steel model which is solid stainless steel. Uses 8 each #8 flat head screws per hinge (not included). Screws are offered for purchase during checkout. Please note; we do not stock a black screw for the black hinge. We are offering a steel screw which can be dabbed with black paint after installation. Finishes: Brass plated Gloss Black Satin Stainless Steel Dull Chrome
  • Entertainment center hinge for overlay doors.
  • Allows door to open 270 degrees.
  • Joint length is 2-3/4".
  • Hinge is made for 3/4" door thickness and 3/4" side panel thickness (for cabinets without a face frame).
  • Door wrap around distance is 1-3/8".
  • Side panel wrap around distance is 1-7/8".
  • Base material is steel, except for the Satin Stainless Steel model which is solid stainless steel.
  • Uses 8 each #8 flat head screws per hinge (not included). Screws are offered for purchase during checkout. Please note; we do not stock a black screw for the black hinge. We are offering a steel screw which can be dabbed with black paint after installation.

Finishes:

  • Brass plated
  • Gloss Black
  • Satin Stainless Steel
  • Dull Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 226010
Product Name 270 Degree Entertainment Center Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-208-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CONCEALED TORQUE HINGE - HG-TUWA15 - HG-TUWA15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details