HardwareSource, Inc. "L" Type Shutter Hinges 224050

Description
These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". "L" strap measures 1-3/8" wide at widest point. Vertical part of the "L" is 5". Horizontal part of the "L" is 6". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. For taller shutters consider using our "Middle" shutter hinges. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black
Description
These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". "L" strap measures 1-3/8" wide at widest point. Vertical part of the "L" is 5". Horizontal part of the "L" is 6". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. For taller shutters consider using our "Middle" shutter hinges. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
"L" Type Shutter Hinges
224050
"L" Type Shutter Hinges 224050
These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window). The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position. The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw. Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8". "L" strap measures 1-3/8" wide at widest point. Vertical part of the "L" is 5". Horizontal part of the "L" is 6". Shutter may be lifted off of pintles after installation. Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look. Matching wood screws are included. For taller shutters consider using our "Middle" shutter hinges. Sold by the pair. A pair will hang one shutter. Finishes: Wrought Iron Black
  • These shutter hinges are for "inset" shutters. Inset shutters are installed flush with the window frame when in the closed position (covering the window).
  • The hinges are available in 3 different offsets (1/2",1-1/2" and 2-1/4") . The offset gives a "throw" which allows the shutter to lay flat against the house when in the open position.
  • The "throw" is approximately double the offset. For example a hinge with a 1/2" offset has about 1" of throw.
  • Pintle plate measures 1-1/2" by 3-1/2" by 1/8". Pintle diameter is 3/8".
  • "L" strap measures 1-3/8" wide at widest point. Vertical part of the "L" is 5". Horizontal part of the "L" is 6".
  • Shutter may be lifted off of pintles after installation.
  • Hinge and pintle are zinc chromate plated for corrosion resistance and then finished in wrought iron black for a traditional look.
  • Matching wood screws are included.
  • For taller shutters consider using our "Middle" shutter hinges.
  • Sold by the pair. A pair will hang one shutter.

Finishes:

  • Wrought Iron Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 224050
Product Name "L" Type Shutter Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4B-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details