HardwareSource, Inc. Heavy Duty Reversible Pivot Hinge 219660

Description
For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from 0.125" steel Wood screws are included Horizontal piece (as shown in photo) measures 2-1/2" x 1" Vertical flat piece (which mounts to wall) measures 3" x 7/8" Rounded piece projects from wall 2-1/2" Sold by the pair. A pair is what is required to install one door. Finishes: Satin Chrome Polished Brass
Description
For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from 0.125" steel Wood screws are included Horizontal piece (as shown in photo) measures 2-1/2" x 1" Vertical flat piece (which mounts to wall) measures 3" x 7/8" Rounded piece projects from wall 2-1/2" Sold by the pair. A pair is what is required to install one door. Finishes: Satin Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Reversible Pivot Hinge - 219660 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Reversible Pivot Hinge
219660
Heavy Duty Reversible Pivot Hinge 219660
For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from 0.125" steel Wood screws are included Horizontal piece (as shown in photo) measures 2-1/2" x 1" Vertical flat piece (which mounts to wall) measures 3" x 7/8" Rounded piece projects from wall 2-1/2" Sold by the pair. A pair is what is required to install one door. Finishes: Satin Chrome Polished Brass
  • For 1-1/8" to 1-3/8" thick doors
  • Reversible (non-handed) for Right Hand or Left Hand installations
  • For doors up to 60" high (75lb maximum weight)
  • For overlay type installations
  • Made from 0.125" steel
  • Wood screws are included
  • Horizontal piece (as shown in photo) measures 2-1/2" x 1"
  • Vertical flat piece (which mounts to wall) measures 3" x 7/8"
  • Rounded piece projects from wall 2-1/2"
  • Sold by the pair. A pair is what is required to install one door.

Finishes:

  • Satin Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219660
Product Name Heavy Duty Reversible Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - LSA-50 - LSA-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details