HardwareSource, Inc. Heavy Duty Pivot Hinge w/Legs 219652

Description
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
Description
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pivot Hinge w/Legs - 219652 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Pivot Hinge w/Legs
219652
Heavy Duty Pivot Hinge w/Legs 219652
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
  • For 1-1/8" to 1-3/8" thick door up to 75 lbs.
  • Heavy duty pivot hinge can be used for flush or recessed type installations.
  • These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge.
  • Made from 0.125" steel.
  • Wood screws are included.
  • Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide.
  • Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide.
  • Complete instructions are included.
  • Sold by the pair. A pair is what is needed to install one door.

Finishes:

  • Satin Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219652
Product Name Heavy Duty Pivot Hinge w/Legs
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-99-397-24 - Southco
Specs
Length 3.31 inch (84 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-R - HG-MA95B-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details