HardwareSource, Inc. #3 Garage Door Hinge 219648

Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-3/4" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
Description
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-3/4" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
#3 Garage Door Hinge - 219648 - HardwareSource, Inc.
San Diego, CA, USA
#3 Garage Door Hinge
219648
#3 Garage Door Hinge 219648
For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included). Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-3/4" PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW. Finishes: Zinc Plated
  • For most overhead garage doors equiped with extension springs
  • This hinge replaces hinges stamped with the #3 on the surface
  • The #3 hinge is is located between the third and fourth door panel sections
  • Hinge barrel accepts 7/16" roller shaft
  • Made from 14 gauge steel
  • Carriage bolts and nuts are included for attaching to wood doors. For metal doors use sheet metal screws (not included).
  • Hinge measures 7-1/2" by 2-3/4" and projects out from surface 1-3/4"
  • PLEASE NOTE: BEFORE YOU PURCHASE THIS PRODUCT, READ THE WARNING AT THE SPECIFICATION LINK BELOW.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219648
Product Name #3 Garage Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 9 N-m , Reverse Torque 10.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-695R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details