HardwareSource, Inc. Extra Heavy Duty Reversible Pivot Hinge 219629

Description
For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening Made from 0.182" steel Extra long screws are included Horizontal piece (as shown in photo)measures 3" by 1-1/2" Vertical flat piece (which mounts to wall) measures 3" x 1-1/8" Rounded piece projects from wall 3" Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Plated (US26D)
Description
For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening Made from 0.182" steel Extra long screws are included Horizontal piece (as shown in photo)measures 3" by 1-1/2" Vertical flat piece (which mounts to wall) measures 3" x 1-1/8" Rounded piece projects from wall 3" Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Plated (US26D)

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Reversible Pivot Hinge - 219629 - HardwareSource, Inc.
San Diego, CA, USA
Extra Heavy Duty Reversible Pivot Hinge
219629
Extra Heavy Duty Reversible Pivot Hinge 219629
For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening Made from 0.182" steel Extra long screws are included Horizontal piece (as shown in photo)measures 3" by 1-1/2" Vertical flat piece (which mounts to wall) measures 3" x 1-1/8" Rounded piece projects from wall 3" Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Plated (US26D)
  • For doors up to 159 lbs
  • Designed for mullion or frame mounting
  • For overlay doors 1-3/8" to 1-3/4" thick
  • Doors can be installed floor to ceiling
  • Full 180 degree opening
  • Made from 0.182" steel
  • Extra long screws are included
  • Horizontal piece (as shown in photo)measures 3" by 1-1/2"
  • Vertical flat piece (which mounts to wall) measures 3" x 1-1/8"
  • Rounded piece projects from wall 3"
  • Sold by the pair. A pair is what is needed to install one door.

Finishes:

  • Satin Chrome Plated (US26D)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219629
Product Name Extra Heavy Duty Reversible Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - C6-1 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-19T85 - 360-C26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 3410488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details