HardwareSource, Inc. 15 Inch Ornamental Strap Hinge Heavy Duty 219616

Description
heavy duty construction minimizes gate sag durable black finish reversible pin provides for right or left hand applications steel base material complete with lag screws Finishes: Black Coated
Description
heavy duty construction minimizes gate sag durable black finish reversible pin provides for right or left hand applications steel base material complete with lag screws Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
15 Inch Ornamental Strap Hinge Heavy Duty - 219616 - HardwareSource, Inc.
San Diego, CA, USA
15 Inch Ornamental Strap Hinge Heavy Duty
219616
15 Inch Ornamental Strap Hinge Heavy Duty 219616
heavy duty construction minimizes gate sag durable black finish reversible pin provides for right or left hand applications steel base material complete with lag screws Finishes: Black Coated
  • heavy duty construction minimizes gate sag
  • durable black finish
  • reversible pin provides for right or left hand applications
  • steel base material
  • complete with lag screws

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219616
Product Name 15 Inch Ornamental Strap Hinge Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details