HardwareSource, Inc. Ornamental Strap Hinge Heavy Duty 219614

Description
steel base material coated with a durable black finish reversible pin provides for right or left hand installations post leaf is 4-7/16" strap length is 8" complete with lag screws Finishes: Black Coated
Description
steel base material coated with a durable black finish reversible pin provides for right or left hand installations post leaf is 4-7/16" strap length is 8" complete with lag screws Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Ornamental Strap Hinge Heavy Duty - 219614 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Strap Hinge Heavy Duty
219614
Ornamental Strap Hinge Heavy Duty 219614
steel base material coated with a durable black finish reversible pin provides for right or left hand installations post leaf is 4-7/16" strap length is 8" complete with lag screws Finishes: Black Coated
  • steel base material
  • coated with a durable black finish
  • reversible pin provides for right or left hand installations
  • post leaf is 4-7/16"
  • strap length is 8"
  • complete with lag screws

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219614
Product Name Ornamental Strap Hinge Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE - GHC-34/8/CR - GHC-34/8/CR - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details