HardwareSource, Inc. Ornamental Strap Hinge 219612

Description
steel base material coated with a durable black finish reversible pin provides for right or left hand applications post leaf is 4" strap length is 7-11/16" complete with lag screws Finishes: Black Coated
Description
steel base material coated with a durable black finish reversible pin provides for right or left hand applications post leaf is 4" strap length is 7-11/16" complete with lag screws Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Ornamental Strap Hinge - 219612 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Strap Hinge
219612
Ornamental Strap Hinge 219612
steel base material coated with a durable black finish reversible pin provides for right or left hand applications post leaf is 4" strap length is 7-11/16" complete with lag screws Finishes: Black Coated
  • steel base material
  • coated with a durable black finish
  • reversible pin provides for right or left hand applications
  • post leaf is 4"
  • strap length is 7-11/16"
  • complete with lag screws

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219612
Product Name Ornamental Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-700-1 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 28300 - 28300 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details