HardwareSource, Inc. Ornamental Spring Tee Hinge Heavy Duty 219610

Description
steel base material durable black finish self-closing fully adjustable extra heavy gauge steel reversible complete with lag screws Finishes: Black Coated
Description
steel base material durable black finish self-closing fully adjustable extra heavy gauge steel reversible complete with lag screws Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Ornamental Spring Tee Hinge Heavy Duty - 219610 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Spring Tee Hinge Heavy Duty
219610
Ornamental Spring Tee Hinge Heavy Duty 219610
steel base material durable black finish self-closing fully adjustable extra heavy gauge steel reversible complete with lag screws Finishes: Black Coated
  • steel base material
  • durable black finish
  • self-closing
  • fully adjustable
  • extra heavy gauge steel
  • reversible
  • complete with lag screws

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219610
Product Name Ornamental Spring Tee Hinge Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE (WITH BUSHINGS) - HG-CV100 - HG-CV100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details