HardwareSource, Inc. 11" Hinged Shelf Supports 219588

Description
This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use. Horizontal piece measures 11" and vertical piece measures 5" There are 2 mounting holes on vertical piece that are 2" on center Steel base material Bracket spacing should not exceed 32" When the shelf is in the fold-down position the gap between the wall and the bottom of the shelf is 2-1/2" Screws are included Weight rating is for a pair of supports when spacing does not exceed 32" Product is sold by the pair. A pair is two shelf supports Finishes: White Powder Coat
Description
This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use. Horizontal piece measures 11" and vertical piece measures 5" There are 2 mounting holes on vertical piece that are 2" on center Steel base material Bracket spacing should not exceed 32" When the shelf is in the fold-down position the gap between the wall and the bottom of the shelf is 2-1/2" Screws are included Weight rating is for a pair of supports when spacing does not exceed 32" Product is sold by the pair. A pair is two shelf supports Finishes: White Powder Coat

Suppliers

Company
Product
Description
Supplier Links
11
San Diego, CA, USA
11" Hinged Shelf Supports
219588
11" Hinged Shelf Supports 219588
This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use. Horizontal piece measures 11" and vertical piece measures 5" There are 2 mounting holes on vertical piece that are 2" on center Steel base material Bracket spacing should not exceed 32" When the shelf is in the fold-down position the gap between the wall and the bottom of the shelf is 2-1/2" Screws are included Weight rating is for a pair of supports when spacing does not exceed 32" Product is sold by the pair. A pair is two shelf supports Finishes: White Powder Coat
  • This hinged shelf support "locks in place" when in the horizontal position. Lifting shelf vertically allows shelf to fold down against wall when not in use.
  • Horizontal piece measures 11" and vertical piece measures 5"
  • There are 2 mounting holes on vertical piece that are 2" on center
  • Steel base material
  • Bracket spacing should not exceed 32"
  • When the shelf is in the fold-down position the gap between the wall and the bottom of the shelf is 2-1/2"
  • Screws are included
  • Weight rating is for a pair of supports when spacing does not exceed 32"
  • Product is sold by the pair. A pair is two shelf supports

Finishes:

  • White Powder Coat
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219588
Product Name 11" Hinged Shelf Supports
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2L-SC - HG-BF3-2L-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details