HardwareSource, Inc. Center Hung Pivot Set, 135 lb., Frame Mounted 219534

Description
Heavy duty pivot assembly for commercial double acting interior doors of average frequency use maximum door weight is 135 lbs. For door thickness of 1-3/8" and 1-3/4" top door plate has oil impregnated bronze bearing bottom door plate has smooth acting ball bearing unit bottom bracket is frame mounted and must be floor supported pivot point 1-1/4" from jamb PLEASE NOTE: This is not a self-closing hinge. The hinge does not return to center automatically. complete with screws Finishes: Brackets are prime coated 600 (USP) Pivots are zinc chromate plated
Description
Heavy duty pivot assembly for commercial double acting interior doors of average frequency use maximum door weight is 135 lbs. For door thickness of 1-3/8" and 1-3/4" top door plate has oil impregnated bronze bearing bottom door plate has smooth acting ball bearing unit bottom bracket is frame mounted and must be floor supported pivot point 1-1/4" from jamb PLEASE NOTE: This is not a self-closing hinge. The hinge does not return to center automatically. complete with screws Finishes: Brackets are prime coated 600 (USP) Pivots are zinc chromate plated

Suppliers

Company
Product
Description
Supplier Links
Center Hung Pivot Set, 135 lb., Frame Mounted - 219534 - HardwareSource, Inc.
San Diego, CA, USA
Center Hung Pivot Set, 135 lb., Frame Mounted
219534
Center Hung Pivot Set, 135 lb., Frame Mounted 219534
Heavy duty pivot assembly for commercial double acting interior doors of average frequency use maximum door weight is 135 lbs. For door thickness of 1-3/8" and 1-3/4" top door plate has oil impregnated bronze bearing bottom door plate has smooth acting ball bearing unit bottom bracket is frame mounted and must be floor supported pivot point 1-1/4" from jamb PLEASE NOTE: This is not a self-closing hinge. The hinge does not return to center automatically. complete with screws Finishes: Brackets are prime coated 600 (USP) Pivots are zinc chromate plated
  • Heavy duty pivot assembly for commercial double acting interior doors of average frequency use
  • maximum door weight is 135 lbs.
  • For door thickness of 1-3/8" and 1-3/4"
  • top door plate has oil impregnated bronze bearing
  • bottom door plate has smooth acting ball bearing unit
  • bottom bracket is frame mounted and must be floor supported
  • pivot point 1-1/4" from jamb
  • PLEASE NOTE: This is not a self-closing hinge. The hinge does not return to center automatically.
  • complete with screws

Finishes:

  • Brackets are prime coated 600 (USP)
  • Pivots are zinc chromate plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219534
Product Name Center Hung Pivot Set, 135 lb., Frame Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-112-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT OFF HINGE - KN-75R/SS - KN-75R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details