HardwareSource, Inc. Architectural Grade Stainless Hinge, Ball Bearing 219394

Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. All hinges come with stainless steel screws Made from stainless steel base material Ball bearings and bearing raceways are made from stainless steel. Hinge pin is stainless steel *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) Satin Stainless Steel
Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. All hinges come with stainless steel screws Made from stainless steel base material Ball bearings and bearing raceways are made from stainless steel. Hinge pin is stainless steel *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Architectural Grade Stainless Hinge, Ball Bearing - 219394 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Grade Stainless Hinge, Ball Bearing
219394
Architectural Grade Stainless Hinge, Ball Bearing 219394
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. All hinges come with stainless steel screws Made from stainless steel base material Ball bearings and bearing raceways are made from stainless steel. Hinge pin is stainless steel *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) Satin Stainless Steel
  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges.
  • Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer.
  • All hinges come with stainless steel screws
  • Made from stainless steel base material
  • Ball bearings and bearing raceways are made from stainless steel.
  • Hinge pin is stainless steel

*NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

Finishes:

  • 630 (US32D) Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219394
Product Name Architectural Grade Stainless Hinge, Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-53 - bisco industries
Specs
Hinge Type Concealed
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3020 - AS-HG-AL-NR3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details