RS Components, Ltd. Hinges 2702887

Description
Pinet 14-7-3570 Bullet Hinge
Request a Quote
Description
Pinet 14-7-3570 Bullet Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702887
Hinges 2702887
Pinet 14-7-3570 Bullet Hinge

Pinet 14-7-3570 Bullet Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702887
Product Name Hinges
Hinge Type Flat Top
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details
Hinges - 1831632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0394 inch (1 mm)
Length 1.97 inch (50 mm)
View Details