- Trained on our vast library of engineering resources.

HardwareSource, Inc. Swing Clear Butt Hinges 219345

Suppliers

Company
Product
Description
Supplier Links
Swing Clear Butt Hinges - 219345 - HardwareSource, Inc.
San Diego, CA, USA
Swing Clear Butt Hinges
219345
Swing Clear Butt Hinges 219345
Hinges are reversible for left or right swinging doors Use swing clear hinges wherever doors are required to swing completely clear of the door opening (door must open to at least 95 degrees to swing completely clear) Hinges are reversible for left or right swinging doors Improves clearance for wheelchairs, carts, etc. For medium weight doors of low frequency Steel base material, full mortise hinge For a 1-3/8" door use the 3-1/2" hinge and for a 1-3/4" door use the 4" hinge Hinges come with wood screws and machine screws Please note; the photo to the left is the 4" hinge. It has 4 screw holes per hinge leaf. The 3-1/2" hinge has 3 screw holes per hinge leaf. Finishes: 633 (US4) Satin Brass Plated 632 (US3) Bright Brass Plated 600 (USP) Primed for Painting 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated
  • Hinges are reversible for left or right swinging doors
  • Use swing clear hinges wherever doors are required to swing completely clear of the door opening (door must open to at least 95 degrees to swing completely clear)
  • Hinges are reversible for left or right swinging doors
  • Improves clearance for wheelchairs, carts, etc.
  • For medium weight doors of low frequency
  • Steel base material, full mortise hinge
  • For a 1-3/8" door use the 3-1/2" hinge and for a 1-3/4" door use the 4" hinge
  • Hinges come with wood screws and machine screws
  • Please note; the photo to the left is the 4" hinge. It has 4 screw holes per hinge leaf. The 3-1/2" hinge has 3 screw holes per hinge leaf.

Finishes:

  • 633 (US4) Satin Brass Plated
  • 632 (US3) Bright Brass Plated
  • 600 (USP) Primed for Painting
  • 652 (US26D) Satin Chrome Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219345
Product Name Swing Clear Butt Hinges
Unlock Full Specs
to access all available technical data

Similar Products

 - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Flexi-Hinges (inch) - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.0600 inch (1.52 mm)
Leaf Material Stainless Steel
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details