HardwareSource, Inc. Heavy Duty Pivot Hinge 219320

Description
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
Description
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pivot Hinge - 219320 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Pivot Hinge
219320
Heavy Duty Pivot Hinge 219320
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
  • For 1-1/8" to 1-3/8" thick door.
  • Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations.
  • These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set.
  • Made from 0.127" steel
  • Wood screws are included
  • Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall.
  • Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall.
  • Complete instructions are included.
  • Sold by the pair. A pair is what is needed to install one door.

Finishes:

  • Satin Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219320
Product Name Heavy Duty Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
BUTT HINGE - KHA-25C - KHA-25C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details