HardwareSource, Inc. No-Mortise Hinge, Satin Brass 219226

Description
The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and frame . For connecting doors, panels, or screens. No-mortise hinges are a good choice for bi-fold doors. This hinge will leave only a 1/16" gap between the door and frame or in the case of bi-fold doors between the two doors. Made from steel base material. Uses #5 x 3/4" flat head screws which are included. Finishes: Satin brass
Description
The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and frame . For connecting doors, panels, or screens. No-mortise hinges are a good choice for bi-fold doors. This hinge will leave only a 1/16" gap between the door and frame or in the case of bi-fold doors between the two doors. Made from steel base material. Uses #5 x 3/4" flat head screws which are included. Finishes: Satin brass

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinge, Satin Brass - 219226 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinge, Satin Brass
219226
No-Mortise Hinge, Satin Brass 219226
The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and frame . For connecting doors, panels, or screens. No-mortise hinges are a good choice for bi-fold doors. This hinge will leave only a 1/16" gap between the door and frame or in the case of bi-fold doors between the two doors. Made from steel base material. Uses #5 x 3/4" flat head screws which are included. Finishes: Satin brass
  • The advantage of a "no-mortise" hinge is that because the one leaf is set inside the other installation of the hinge leaves only a small gap between the door and frame .
  • For connecting doors, panels, or screens.
  • No-mortise hinges are a good choice for bi-fold doors.
  • This hinge will leave only a 1/16" gap between the door and frame or in the case of bi-fold doors between the two doors.
  • Made from steel base material.
  • Uses #5 x 3/4" flat head screws which are included.

Finishes:

  • Satin brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219226
Product Name No-Mortise Hinge, Satin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DUAL AXIS TORQUE HINGE - HG-TMH2030-SN - HG-TMH2030-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details