HardwareSource, Inc. Extra Heavy Duty Hinged Table Leg Brace 218420

Description
Extra heavy brace is ideal for use on tables with folding legs Designed with a positive, easily operated locking feature Legs lie flat against table when legs are folded Steel construction Sold by the pair, a pair includes two braces (one right hand, one left hand) Screws are included Size is 16-5/8" by 1-1/4" Finishes: Zinc Chromate Plated
Description
Extra heavy brace is ideal for use on tables with folding legs Designed with a positive, easily operated locking feature Legs lie flat against table when legs are folded Steel construction Sold by the pair, a pair includes two braces (one right hand, one left hand) Screws are included Size is 16-5/8" by 1-1/4" Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Hinged Table Leg Brace - 218420 - HardwareSource, Inc.
San Diego, CA, USA
Extra Heavy Duty Hinged Table Leg Brace
218420
Extra Heavy Duty Hinged Table Leg Brace 218420
Extra heavy brace is ideal for use on tables with folding legs Designed with a positive, easily operated locking feature Legs lie flat against table when legs are folded Steel construction Sold by the pair, a pair includes two braces (one right hand, one left hand) Screws are included Size is 16-5/8" by 1-1/4" Finishes: Zinc Chromate Plated
  • Extra heavy brace is ideal for use on tables with folding legs
  • Designed with a positive, easily operated locking feature
  • Legs lie flat against table when legs are folded
  • Steel construction
  • Sold by the pair, a pair includes two braces (one right hand, one left hand)
  • Screws are included
  • Size is 16-5/8" by 1-1/4"
    Finishes:
  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218420
Product Name Extra Heavy Duty Hinged Table Leg Brace
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-222 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-14T85 - 360-D26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details