HardwareSource, Inc. Ornamental Heavy Duty Strap Hinge And Screw Hook 218359

Description
durable black finish and steel base material decorative style complete with lag screws Finishes: Black Coated
Description
durable black finish and steel base material decorative style complete with lag screws Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Ornamental Heavy Duty Strap Hinge And Screw Hook - 218359 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Heavy Duty Strap Hinge And Screw Hook
218359
Ornamental Heavy Duty Strap Hinge And Screw Hook 218359
durable black finish and steel base material decorative style complete with lag screws Finishes: Black Coated
  • durable black finish and steel base material
  • decorative style
  • complete with lag screws

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218359
Product Name Ornamental Heavy Duty Strap Hinge And Screw Hook
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.7 N-m , Reverse Torque 4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, BLACK - HG-JHM14-S-8BL - HG-JHM14-S-8BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details
Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details