HardwareSource, Inc. Light Duty Tee Hinges 218348

Description
Light duty tee hinges Can be used indoors or outdoors Ideal for small shed doors, tool boxes, and storage chests. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle. Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout
Description
Light duty tee hinges Can be used indoors or outdoors Ideal for small shed doors, tool boxes, and storage chests. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle. Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout

Suppliers

Company
Product
Description
Supplier Links
Light Duty Tee Hinges - 218348 - HardwareSource, Inc.
San Diego, CA, USA
Light Duty Tee Hinges
218348
Light Duty Tee Hinges 218348
Light duty tee hinges Can be used indoors or outdoors Ideal for small shed doors, tool boxes, and storage chests. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle. Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout
  • Light duty tee hinges
  • Can be used indoors or outdoors
  • Ideal for small shed doors, tool boxes, and storage chests.
  • Base material is steel, zinc plated for corrosion resistance.
  • Strap length measured to center of knuckle.
  • Uses flat head screws (not included). Screw size and quantity are listed below.
  • Flat head screws are offered for purchase during checkout
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218348
Product Name Light Duty Tee Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HINGE SPACER - J95-DP2 - J95-DP2 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Length 2.06 inch (52.39 mm)
Hole Type Round
Number of Holes 4
View Details