HardwareSource, Inc. Heavy Duty Strap Hinges 218308

Description
Heavy duty strap hinge. Made from steel base material. Zinc plated for corrosion resistance. Special bearings increase life expectancy. Uses flat head screws (not included). Screw size and quantities needed per hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
Description
Heavy duty strap hinge. Made from steel base material. Zinc plated for corrosion resistance. Special bearings increase life expectancy. Uses flat head screws (not included). Screw size and quantities needed per hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Strap Hinges - 218308 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Strap Hinges
218308
Heavy Duty Strap Hinges 218308
Heavy duty strap hinge. Made from steel base material. Zinc plated for corrosion resistance. Special bearings increase life expectancy. Uses flat head screws (not included). Screw size and quantities needed per hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
  • Heavy duty strap hinge.
  • Made from steel base material.
  • Zinc plated for corrosion resistance.
  • Special bearings increase life expectancy.
  • Uses flat head screws (not included). Screw size and quantities needed per hinge are listed below.
  • Flat head screws are offered for purchase during checkout.
  • PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218308
Product Name Heavy Duty Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-36 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-2BL - HG-JHM11-2BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details