HardwareSource, Inc. Heavy Duty Tee Hinges 218284

Description
Heavy duty tee hinges. Special bearing increases life expectancy. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout Finishes: zinc plated
Description
Heavy duty tee hinges. Special bearing increases life expectancy. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout Finishes: zinc plated

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Tee Hinges - 218284 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Tee Hinges
218284
Heavy Duty Tee Hinges 218284
Heavy duty tee hinges. Special bearing increases life expectancy. Base material is steel, zinc plated for corrosion resistance. Strap length measured to center of knuckle Uses flat head screws (not included). Screw size and quantity are listed below. Flat head screws are offered for purchase during checkout Finishes: zinc plated
  • Heavy duty tee hinges.
  • Special bearing increases life expectancy.
  • Base material is steel, zinc plated for corrosion resistance.
  • Strap length measured to center of knuckle
  • Uses flat head screws (not included). Screw size and quantity are listed below.
  • Flat head screws are offered for purchase during checkout

Finishes:

  • zinc plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218284
Product Name Heavy Duty Tee Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-341-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL GLASS DOOR HINGE - GH-34/8/S-P - GH-34/8/S-P - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.69 mm)
Hole Type Round
Number of Holes 3
View Details