HardwareSource, Inc. Hinge Pins 218196

Description
Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two hinge pins and they are made for Stanley residential hinges with a 0.234" hinge pin thickness. We carry them in two sizes; one fits a 3-1/2" by 3-1/2" hinge and the other fits a 4" x 4" hinge. Steel base material. Finishes: Satin Brass Plated
Description
Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two hinge pins and they are made for Stanley residential hinges with a 0.234" hinge pin thickness. We carry them in two sizes; one fits a 3-1/2" by 3-1/2" hinge and the other fits a 4" x 4" hinge. Steel base material. Finishes: Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Hinge Pins - 218196 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Pins
218196
Hinge Pins 218196
Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two hinge pins and they are made for Stanley residential hinges with a 0.234" hinge pin thickness. We carry them in two sizes; one fits a 3-1/2" by 3-1/2" hinge and the other fits a 4" x 4" hinge. Steel base material. Finishes: Satin Brass Plated
  • Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for.
  • We carry only two hinge pins and they are made for Stanley residential hinges with a 0.234" hinge pin thickness.
  • We carry them in two sizes; one fits a 3-1/2" by 3-1/2" hinge and the other fits a 4" x 4" hinge.
  • Steel base material.

Finishes:

  • Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218196
Product Name Hinge Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-4BL - HG-JHS11-4BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details