HardwareSource, Inc. Narrow Steel Utility Hinges With Non-Removabl.. 218120

Description
Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full mortise hinge or a surface mounted hinge. Hinges are swaged to make a smaller mortise. Hinges use flat head screws (not included except for SKU 218122 which are included). Finishes: Plain Steel Zinc Plated
Description
Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full mortise hinge or a surface mounted hinge. Hinges are swaged to make a smaller mortise. Hinges use flat head screws (not included except for SKU 218122 which are included). Finishes: Plain Steel Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Narrow Steel Utility Hinges With Non-Removabl.. - 218120 - HardwareSource, Inc.
San Diego, CA, USA
Narrow Steel Utility Hinges With Non-Removabl..
218120
Narrow Steel Utility Hinges With Non-Removabl.. 218120
Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full mortise hinge or a surface mounted hinge. Hinges are swaged to make a smaller mortise. Hinges use flat head screws (not included except for SKU 218122 which are included). Finishes: Plain Steel Zinc Plated

Narrow Steel Utility Hinges With Non-Removable Pins

  • Narrow style steel hinge with non-removable pin.
  • Made for general utility use on light weight doors.
  • Hinge may be installed as a full mortise hinge or a surface mounted hinge.
  • Hinges are swaged to make a smaller mortise.
  • Hinges use flat head screws (not included except for SKU 218122 which are included).

Finishes:

  • Plain Steel
  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218120
Product Name Narrow Steel Utility Hinges With Non-Removabl..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Front Mount, Zinc Alloy, Powder Coat, Black - 96-10-572 - Southco
Specs
Hinge Type Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T - 360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details