- Trained on our vast library of engineering resources.

HardwareSource, Inc. Steel Square Corner Residential Door Hinges 218028

Suppliers

Company
Product
Description
Supplier Links
Steel Square Corner Residential Door Hinges - 218028 - HardwareSource, Inc.
San Diego, CA, USA
Steel Square Corner Residential Door Hinges
218028
Steel Square Corner Residential Door Hinges 218028
Steel residential door hinges. Steel is the most economical choice for a hinge material, however it will eventually rust if used in damp areas (for example, kitchens and bathrooms) or near the ocean. Used on light weight doors. Typically used in residential construction. The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 633 (US4) Satin Brass Plated 646 (US15) Satin Nickel Plated 600 (USP) Primed for painting 651 (US26) Bright Chrome Plated 652 (US26D) Satin Chrome Plated 609 (US5) Antique Brass Plated 640 (US10B) Oil Rubbed Bronze Plated 620 (US15A) Satin Antique Nickel Plated White Powder Coated 601 (US1B) Flat Black Galvanized w/Brass Pin Zinc Plated
  • Steel residential door hinges.
  • Steel is the most economical choice for a hinge material, however it will eventually rust if used in damp areas (for example, kitchens and bathrooms) or near the ocean.
  • Used on light weight doors.
  • Typically used in residential construction.
  • The 3 x 3 hinges and the 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Screws are included.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 633 (US4) Satin Brass Plated
  • 646 (US15) Satin Nickel Plated
  • 600 (USP) Primed for painting
  • 651 (US26) Bright Chrome Plated
  • 652 (US26D) Satin Chrome Plated
  • 609 (US5) Antique Brass Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 620 (US15A) Satin Antique Nickel Plated
  • White Powder Coated
  • 601 (US1B) Flat Black
  • Galvanized w/Brass Pin
  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218028
Product Name Steel Square Corner Residential Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

 - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Open Width 0.2362 inch (6 mm)
Leaf Material Steel
View Details
Flexi-Hinges (inch) - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1840 inch (4.67 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details