HardwareSource, Inc. Heavy Duty Adjustable Band and Pintle Strap Hinge 215516

Description
Heavy duty pintle type strap hinge for gates and doors. Door or gate can be lifted-off after installation. This hinge is adjustable horizontally. There is a 2" range of adjustment after installation. Pintle plate measurements: Pintle plate is 6-1/2" tall by 2-1/4" wide by 3/16" thick. Pintle is 3/4" diameter by 1-1/2" tall. Projection is approximately 2-1/4". Straps are made from 3/16" thick heavy duty steel and have welded diagonal plates at the post end for additional strength. Straps are 2-3/16" tall. Projection at post end is approximately 2". Available in 3 strap lengths 14 Inch Strap Model (SKU 215514). Actual strap length is 13". 18 Inch Strap Model (SKU 215516). Actual strap length is 17". 24 Inch Strap Model (SKU 215518). Actual strap length is 22-1/2" Finish is Black epoxy coat. Listed weight ratings are per pair of hinges. Fasteners are included. (Black matching wood screws and one black carriage bolt per strap) . This hinge is sold by the pair. There are two hinges in a pair.
Description
Heavy duty pintle type strap hinge for gates and doors. Door or gate can be lifted-off after installation. This hinge is adjustable horizontally. There is a 2" range of adjustment after installation. Pintle plate measurements: Pintle plate is 6-1/2" tall by 2-1/4" wide by 3/16" thick. Pintle is 3/4" diameter by 1-1/2" tall. Projection is approximately 2-1/4". Straps are made from 3/16" thick heavy duty steel and have welded diagonal plates at the post end for additional strength. Straps are 2-3/16" tall. Projection at post end is approximately 2". Available in 3 strap lengths 14 Inch Strap Model (SKU 215514). Actual strap length is 13". 18 Inch Strap Model (SKU 215516). Actual strap length is 17". 24 Inch Strap Model (SKU 215518). Actual strap length is 22-1/2" Finish is Black epoxy coat. Listed weight ratings are per pair of hinges. Fasteners are included. (Black matching wood screws and one black carriage bolt per strap) . This hinge is sold by the pair. There are two hinges in a pair.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Adjustable Band and Pintle Strap Hinge - 215516 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Adjustable Band and Pintle Strap Hinge
215516
Heavy Duty Adjustable Band and Pintle Strap Hinge 215516
Heavy duty pintle type strap hinge for gates and doors. Door or gate can be lifted-off after installation. This hinge is adjustable horizontally. There is a 2" range of adjustment after installation. Pintle plate measurements: Pintle plate is 6-1/2" tall by 2-1/4" wide by 3/16" thick. Pintle is 3/4" diameter by 1-1/2" tall. Projection is approximately 2-1/4". Straps are made from 3/16" thick heavy duty steel and have welded diagonal plates at the post end for additional strength. Straps are 2-3/16" tall. Projection at post end is approximately 2". Available in 3 strap lengths 14 Inch Strap Model (SKU 215514). Actual strap length is 13". 18 Inch Strap Model (SKU 215516). Actual strap length is 17". 24 Inch Strap Model (SKU 215518). Actual strap length is 22-1/2" Finish is Black epoxy coat. Listed weight ratings are per pair of hinges. Fasteners are included. (Black matching wood screws and one black carriage bolt per strap) . This hinge is sold by the pair. There are two hinges in a pair.
  • Heavy duty pintle type strap hinge for gates and doors.
  • Door or gate can be lifted-off after installation.
  • This hinge is adjustable horizontally. There is a 2" range of adjustment after installation.
  • Pintle plate measurements:
    • Pintle plate is 6-1/2" tall by 2-1/4" wide by 3/16" thick.
    • Pintle is 3/4" diameter by 1-1/2" tall.
    • Projection is approximately 2-1/4".
  • Straps are made from 3/16" thick heavy duty steel and have welded diagonal plates at the post end for additional strength. Straps are 2-3/16" tall. Projection at post end is approximately 2".
  • Available in 3 strap lengths
    • 14 Inch Strap Model (SKU 215514). Actual strap length is 13".
    • 18 Inch Strap Model (SKU 215516). Actual strap length is 17".
    • 24 Inch Strap Model (SKU 215518). Actual strap length is 22-1/2"
  • Finish is Black epoxy coat.
  • Listed weight ratings are per pair of hinges.
  • Fasteners are included. (Black matching wood screws and one black carriage bolt per strap) .
  • This hinge is sold by the pair. There are two hinges in a pair.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215516
Product Name Heavy Duty Adjustable Band and Pintle Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S150-HR50 - HG-S150-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details