HardwareSource, Inc. Gate Latch, Surface Mounted, with Cable 215512

Description
Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this latch measures 1-5/8" tall by 1-1/2" wide. It projects out 2-3/8". The strike arm is 5-3/4" long. Installs on the hinged side of the gate. For single acting gates (gates that swing in only one direction). Steel base material. Matching screws are included. Available in Zinc Plated or Black Coated finishes.
Description
Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this latch measures 1-5/8" tall by 1-1/2" wide. It projects out 2-3/8". The strike arm is 5-3/4" long. Installs on the hinged side of the gate. For single acting gates (gates that swing in only one direction). Steel base material. Matching screws are included. Available in Zinc Plated or Black Coated finishes.

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Surface Mounted, with Cable - 215512 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Surface Mounted, with Cable
215512
Gate Latch, Surface Mounted, with Cable 215512
Self latching gate latch, opens easily from either side of the gate. Includes 16" cable for opening from outside of gate. Padlock eye for extra security. Mounting plate for this latch measures 1-5/8" tall by 1-1/2" wide. It projects out 2-3/8". The strike arm is 5-3/4" long. Installs on the hinged side of the gate. For single acting gates (gates that swing in only one direction). Steel base material. Matching screws are included. Available in Zinc Plated or Black Coated finishes.
  • Self latching gate latch, opens easily from either side of the gate.
  • Includes 16" cable for opening from outside of gate.
  • Padlock eye for extra security.
  • Mounting plate for this latch measures 1-5/8" tall by 1-1/2" wide. It projects out 2-3/8". The strike arm is 5-3/4" long.
  • Installs on the hinged side of the gate.
  • For single acting gates (gates that swing in only one direction).
  • Steel base material.
  • Matching screws are included.
  • Available in Zinc Plated or Black Coated finishes.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215512
Product Name Gate Latch, Surface Mounted, with Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - C6-20-PA - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE - GH-450G/SN - GH-450G/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details