HardwareSource, Inc. 3-1/2 Gate Tee Hinge 215420

Description
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 60lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. SKU 215422 is a heavy galvanized finish, excellent for use on a sea coast or with redwood or treated lumber. The galvanized model has a solid brass hinge pin for extra corrosion resistance. Steel base material. Finishes: Black coated Galvanized
Description
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 60lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. SKU 215422 is a heavy galvanized finish, excellent for use on a sea coast or with redwood or treated lumber. The galvanized model has a solid brass hinge pin for extra corrosion resistance. Steel base material. Finishes: Black coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
3-1/2 Gate Tee Hinge - 215420 - HardwareSource, Inc.
San Diego, CA, USA
3-1/2 Gate Tee Hinge
215420
3-1/2 Gate Tee Hinge 215420
Hinge measures 5" wide in the open position. Narrow leaf measures 4.5" tall by 2" wide. Wide leaf measures 3-1/4" tall by 3" wide. Joint length is 4-3/4". Weight rating is 60lbs per hinge. Uses #10 wood screws. Not included but offered for purchase during checkout. SKU 215422 is a heavy galvanized finish, excellent for use on a sea coast or with redwood or treated lumber. The galvanized model has a solid brass hinge pin for extra corrosion resistance. Steel base material. Finishes: Black coated Galvanized
  • Hinge measures 5" wide in the open position.
  • Narrow leaf measures 4.5" tall by 2" wide.
  • Wide leaf measures 3-1/4" tall by 3" wide.
  • Joint length is 4-3/4".
  • Weight rating is 60lbs per hinge.
  • Uses #10 wood screws. Not included but offered for purchase during checkout.
  • SKU 215422 is a heavy galvanized finish, excellent for use on a sea coast or with redwood or treated lumber. The galvanized model has a solid brass hinge pin for extra corrosion resistance.
  • Steel base material.

Finishes:

  • Black coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215420
Product Name 3-1/2 Gate Tee Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40R - HG-TBSJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details